Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is in the fact that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Kingston's DataTraveler® II Plus - Migo Edition Hi-Speed USB Flash drive gives you the freedom to work on multiple PCs in different locations, using your own desktop's Microsoft Outlook† email contents, Microsoft Internet Explorer settings, favorites, cookies and history, plus your files, folders and icons.
It features award-winning Migo software to store not only your data but also the
...
More>>>
tools that help you work the way you like to - on any computer - without leaving a trace of personal data behind. When you return to your PC, Migo automatically synchronizes your work to keep your versions current. <<<Less
Specs
Alternatives
Options
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Flash card type
USB Flash Memory Stick
Read speed
19 MB/s
Write speed
Write speed for type of media; expressed in bytes per second
13 MB/s
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Win 2000, Win XP, Server 2003 Mac OS9.x Win 98SE Linux Kernel 2.4
Environmental conditions
Operating temperature range (T-T)
0 - 60 °C
Connectivity
Interface type
USB 2.0
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.